Capital Lighting, Inc. 4964-CH Bathroom Fixtures-Four Lights 749218

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 8.25 Length 8.25 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 12.9 Product Name: Four Light Bath Bar UPC: 46335844513 Category: Bath/Vanity/Wall Sconces Glass: Satin Opal Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 8.25 Length 8.25 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 12.9 Product Name: Four Light Bath Bar UPC: 46335844513 Category: Bath/Vanity/Wall Sconces Glass: Satin Opal Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
4964-CH Bathroom Fixtures-Four Lights - 749218 - Capital Lighting, Inc.
Columbus, OH, USA
4964-CH Bathroom Fixtures-Four Lights
749218
4964-CH Bathroom Fixtures-Four Lights 749218
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 8.25 Length 8.25 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 12.9 Product Name: Four Light Bath Bar UPC: 46335844513 Category: Bath/Vanity/Wall Sconces Glass: Satin Opal Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 35.75
Height: 8.25
Length 8.25
Extension: 10
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Weight: 12.9
Product Name: Four Light Bath Bar
UPC: 46335844513
Category: Bath/Vanity/Wall Sconces
Glass: Satin Opal
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749218
Product Name 4964-CH Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details