Capital Lighting, Inc. 1245L-PW Flush Mounts-Bowl Style 749096

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pewter Weight: 9 Product Name: Three Light Flush Mount UPC: 46335862197 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pewter Weight: 9 Product Name: Three Light Flush Mount UPC: 46335862197 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
1245L-PW Flush Mounts-Bowl Style - 749096 - Capital Lighting, Inc.
Columbus, OH, USA
1245L-PW Flush Mounts-Bowl Style
749096
1245L-PW Flush Mounts-Bowl Style 749096
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pewter Weight: 9 Product Name: Three Light Flush Mount UPC: 46335862197 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 5.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Pewter
Weight: 9
Product Name: Three Light Flush Mount
UPC: 46335862197
Category: Flushmount
Glass: White Alabaster
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749096
Product Name 1245L-PW Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details