PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 7.00
Bulb
Type: G16.5
Qty: 4
Wattage: 40
Finish: Polished Gold
UPC: 771857003970
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 748888 |
| Product Name | 5891-20M Flush Mounts-Bowl Style |
| Application | Residential |