Capital Lighting, Inc. 5847A Mid. Chandeliers-Candle 748864

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 28.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Polished Silver UPC: 771857020519
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 28.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Polished Silver UPC: 771857020519

Suppliers

Company
Product
Description
Supplier Links
5847A Mid. Chandeliers-Candle - 748864 - Capital Lighting, Inc.
Columbus, OH, USA
5847A Mid. Chandeliers-Candle
748864
5847A Mid. Chandeliers-Candle 748864
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 28.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Polished Silver UPC: 771857020519

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Polished Silver
UPC: 771857020519

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748864
Product Name 5847A Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details