Capital Lighting, Inc. 5868A Semi-Flush Mts.-Bowl Style 748836

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Polished Silver UPC: 771857020557
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Polished Silver UPC: 771857020557

Suppliers

Company
Product
Description
Supplier Links
5868A Semi-Flush Mts.-Bowl Style - 748836 - Capital Lighting, Inc.
Columbus, OH, USA
5868A Semi-Flush Mts.-Bowl Style
748836
5868A Semi-Flush Mts.-Bowl Style 748836
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Polished Silver UPC: 771857020557

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 11.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 40
Finish: Polished Silver
UPC: 771857020557

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748836
Product Name 5868A Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details