Capital Lighting, Inc. 5872A Mid. Chandeliers-Candle 748832

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Candelabra Qty: 39 Wattage: 60 Finish: Polished Silver UPC: 771857020595
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Candelabra Qty: 39 Wattage: 60 Finish: Polished Silver UPC: 771857020595

Suppliers

Company
Product
Description
Supplier Links
5872A Mid. Chandeliers-Candle - 748832 - Capital Lighting, Inc.
Columbus, OH, USA
5872A Mid. Chandeliers-Candle
748832
5872A Mid. Chandeliers-Candle 748832
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Candelabra Qty: 39 Wattage: 60 Finish: Polished Silver UPC: 771857020595

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 39
Wattage: 60
Finish: Polished Silver
UPC: 771857020595

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748832
Product Name 5872A Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details