Capital Lighting, Inc. 5886A Sconces-Pocket 748817

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.00 Length 9.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Silver UPC: 771857070279
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.00 Length 9.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Silver UPC: 771857070279

Suppliers

Company
Product
Description
Supplier Links
5886A Sconces-Pocket - 748817 - Capital Lighting, Inc.
Columbus, OH, USA
5886A Sconces-Pocket
748817
5886A Sconces-Pocket 748817
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.00 Length 9.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Silver UPC: 771857070279

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 9.00
Length 9.00
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Polished Silver
UPC: 771857070279

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748817
Product Name 5886A Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details