Capital Lighting, Inc. 1562-20A Flush Mounts-Bowl Style 748809

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Bulb Type: G16.5 Qty: 5 Wattage: 40 Finish: Polished Gold UPC: 771857024050
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Bulb Type: G16.5 Qty: 5 Wattage: 40 Finish: Polished Gold UPC: 771857024050

Suppliers

Company
Product
Description
Supplier Links
1562-20A Flush Mounts-Bowl Style - 748809 - Capital Lighting, Inc.
Columbus, OH, USA
1562-20A Flush Mounts-Bowl Style
748809
1562-20A Flush Mounts-Bowl Style 748809
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Bulb Type: G16.5 Qty: 5 Wattage: 40 Finish: Polished Gold UPC: 771857024050

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.00
Bulb
Type: G16.5
Qty: 5
Wattage: 40
Finish: Polished Gold
UPC: 771857024050

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748809
Product Name 1562-20A Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details