Capital Lighting, Inc. 6817-40S Large Chandeliers-Candle 748567

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 56.00 Bulb Type: Candelabra Qty: 14 Wattage: 60 Finish: Polished Silver UPC: 771857005639
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 56.00 Bulb Type: Candelabra Qty: 14 Wattage: 60 Finish: Polished Silver UPC: 771857005639

Suppliers

Company
Product
Description
Supplier Links
6817-40S Large Chandeliers-Candle - 748567 - Capital Lighting, Inc.
Columbus, OH, USA
6817-40S Large Chandeliers-Candle
748567
6817-40S Large Chandeliers-Candle 748567
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 56.00 Bulb Type: Candelabra Qty: 14 Wattage: 60 Finish: Polished Silver UPC: 771857005639

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 56.00
Bulb
Type: Candelabra
Qty: 14
Wattage: 60
Finish: Polished Silver
UPC: 771857005639

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748567
Product Name 6817-40S Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details