Capital Lighting, Inc. 2992-40H Sconces-Triple Candle 748565

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Length 21.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Silver Product Name: Three Light Wall bracket Sil UPC: 771857010190 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Length 21.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Silver Product Name: Three Light Wall bracket Sil UPC: 771857010190 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
2992-40H Sconces-Triple Candle - 748565 - Capital Lighting, Inc.
Columbus, OH, USA
2992-40H Sconces-Triple Candle
748565
2992-40H Sconces-Triple Candle 748565
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Length 21.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Silver Product Name: Three Light Wall bracket Sil UPC: 771857010190 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 21.00
Length 21.00
Extension: 8
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Silver
Product Name: Three Light Wall bracket Sil
UPC: 771857010190
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748565
Product Name 2992-40H Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details