Capital Lighting, Inc. 6807-40S Sconces-Double Candle 748547

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 16.00 Length 16.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Silver UPC: 771857004151
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 16.00 Length 16.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Silver UPC: 771857004151

Suppliers

Company
Product
Description
Supplier Links
6807-40S Sconces-Double Candle - 748547 - Capital Lighting, Inc.
Columbus, OH, USA
6807-40S Sconces-Double Candle
748547
6807-40S Sconces-Double Candle 748547
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 16.00 Length 16.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Silver UPC: 771857004151

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 16.00
Length 16.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Silver
UPC: 771857004151

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748547
Product Name 6807-40S Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details