Capital Lighting, Inc. 6812-40S Mid. Chandeliers-Candle 748540

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 35.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Silver UPC: 771857004205
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 35.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Silver UPC: 771857004205

Suppliers

Company
Product
Description
Supplier Links
6812-40S Mid. Chandeliers-Candle - 748540 - Capital Lighting, Inc.
Columbus, OH, USA
6812-40S Mid. Chandeliers-Candle
748540
6812-40S Mid. Chandeliers-Candle 748540
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 35.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Silver UPC: 771857004205

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 35.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Polished Silver
UPC: 771857004205

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748540
Product Name 6812-40S Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details