Capital Lighting, Inc. 2998-40H Large Chandeliers-Candle 748536

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 43.00 Bulb Type: Candelabra Qty: 20 Wattage: 60 Finish: Polished Silver UPC: 771857020779
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 43.00 Bulb Type: Candelabra Qty: 20 Wattage: 60 Finish: Polished Silver UPC: 771857020779

Suppliers

Company
Product
Description
Supplier Links
2998-40H Large Chandeliers-Candle - 748536 - Capital Lighting, Inc.
Columbus, OH, USA
2998-40H Large Chandeliers-Candle
748536
2998-40H Large Chandeliers-Candle 748536
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 43.00 Bulb Type: Candelabra Qty: 20 Wattage: 60 Finish: Polished Silver UPC: 771857020779

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 43.00
Bulb
Type: Candelabra
Qty: 20
Wattage: 60
Finish: Polished Silver
UPC: 771857020779

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748536
Product Name 2998-40H Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details