Capital Lighting, Inc. 2999-40L Mini Chandeliers-Candle 748511

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Bulb Qty: 5 Wattage: 60 Finish: Polished Silver UPC: 771857072686
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Bulb Qty: 5 Wattage: 60 Finish: Polished Silver UPC: 771857072686

Suppliers

Company
Product
Description
Supplier Links
2999-40L Mini Chandeliers-Candle - 748511 - Capital Lighting, Inc.
Columbus, OH, USA
2999-40L Mini Chandeliers-Candle
748511
2999-40L Mini Chandeliers-Candle 748511
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Bulb Qty: 5 Wattage: 60 Finish: Polished Silver UPC: 771857072686

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 18.00
Bulb
Qty: 5
Wattage: 60
Finish: Polished Silver
UPC: 771857072686

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748511
Product Name 2999-40L Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details