Capital Lighting, Inc. LP1505IB Mini Pendants-Chain 748375

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 7 Product Name: One Light Pendant UPC: 611728089385 Category: Mini Pendant Glass: Candella Scavo Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 7 Product Name: One Light Pendant UPC: 611728089385 Category: Mini Pendant Glass: Candella Scavo Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
LP1505IB Mini Pendants-Chain - 748375 - Capital Lighting, Inc.
Columbus, OH, USA
LP1505IB Mini Pendants-Chain
748375
LP1505IB Mini Pendants-Chain 748375
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 7 Product Name: One Light Pendant UPC: 611728089385 Category: Mini Pendant Glass: Candella Scavo Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 14.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Imperial Bronze
Weight: 7
Product Name: One Light Pendant
UPC: 611728089385
Category: Mini Pendant
Glass: Candella Scavo
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748375
Product Name LP1505IB Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details