Capital Lighting, Inc. 15077AZT Landscape Ltg.-Accent 748059

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 4.00 Length 4.00 Bulb Qty: 1 Wattage: 18.5 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927150774 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 4.00 Length 4.00 Bulb Qty: 1 Wattage: 18.5 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927150774 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15077AZT Landscape Ltg.-Accent - 748059 - Capital Lighting, Inc.
Columbus, OH, USA
15077AZT Landscape Ltg.-Accent
748059
15077AZT Landscape Ltg.-Accent 748059
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 4.00 Length 4.00 Bulb Qty: 1 Wattage: 18.5 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927150774 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 2.50
Height: 4.00
Length 4.00
Bulb
Qty: 1
Wattage: 18.5
Finish: Textured Architectural Bronze
Product Name: One Light Landscape Fixture
UPC: 783927150774
Category: Landscape 12V Deck
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748059
Product Name 15077AZT Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details