Capital Lighting, Inc. LP5018IB Large Chandeliers-Pillar Candle 748052

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.50 Height: 56.00 Bulb Type: Medium Qty: 18 Wattage: 100 Finish: Imperial Bronze Weight: 237 Product Name: 18 Light Chandelier UPC: 611728089408 Category: Chandelier Glass: Candella Scavo Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.50 Height: 56.00 Bulb Type: Medium Qty: 18 Wattage: 100 Finish: Imperial Bronze Weight: 237 Product Name: 18 Light Chandelier UPC: 611728089408 Category: Chandelier Glass: Candella Scavo Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
LP5018IB Large Chandeliers-Pillar Candle - 748052 - Capital Lighting, Inc.
Columbus, OH, USA
LP5018IB Large Chandeliers-Pillar Candle
748052
LP5018IB Large Chandeliers-Pillar Candle 748052
PRODUCT DETAILS / SPECS Width/Dia: 47.50 Height: 56.00 Bulb Type: Medium Qty: 18 Wattage: 100 Finish: Imperial Bronze Weight: 237 Product Name: 18 Light Chandelier UPC: 611728089408 Category: Chandelier Glass: Candella Scavo Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 47.50
Height: 56.00
Bulb
Type: Medium
Qty: 18
Wattage: 100
Finish: Imperial Bronze
Weight: 237
Product Name: 18 Light Chandelier
UPC: 611728089408
Category: Chandelier
Glass: Candella Scavo
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748052
Product Name LP5018IB Large Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details