Capital Lighting, Inc. 15349MST Landscape Ltg.-Path & Spread 748017

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.50 Bulb Type: S8 Qty: 1 Wattage: 18.5 Finish: Textured Midnight Spruce Product Name: One Light Landscape Fixture UPC: 783927105293 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.50 Bulb Type: S8 Qty: 1 Wattage: 18.5 Finish: Textured Midnight Spruce Product Name: One Light Landscape Fixture UPC: 783927105293 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15349MST Landscape Ltg.-Path & Spread - 748017 - Capital Lighting, Inc.
Columbus, OH, USA
15349MST Landscape Ltg.-Path & Spread
748017
15349MST Landscape Ltg.-Path & Spread 748017
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.50 Bulb Type: S8 Qty: 1 Wattage: 18.5 Finish: Textured Midnight Spruce Product Name: One Light Landscape Fixture UPC: 783927105293 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 25.50
Bulb
Type: S8
Qty: 1
Wattage: 18.5
Finish: Textured Midnight Spruce
Product Name: One Light Landscape Fixture
UPC: 783927105293
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748017
Product Name 15349MST Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details