Capital Lighting, Inc. 2867MD-BK Exterior -Wall Mount 747779

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.50 Length 15.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4 Product Name: One Light Wall lantern UPC: 46335868113 Category: Motion Detectors/Security Glass: Satin Crackled Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.50 Length 15.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4 Product Name: One Light Wall lantern UPC: 46335868113 Category: Motion Detectors/Security Glass: Satin Crackled Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2867MD-BK Exterior -Wall Mount - 747779 - Capital Lighting, Inc.
Columbus, OH, USA
2867MD-BK Exterior -Wall Mount
747779
2867MD-BK Exterior -Wall Mount 747779
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.50 Length 15.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4 Product Name: One Light Wall lantern UPC: 46335868113 Category: Motion Detectors/Security Glass: Satin Crackled Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 15.50
Length 15.50
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 4
Product Name: One Light Wall lantern
UPC: 46335868113
Category: Motion Detectors/Security
Glass: Satin Crackled
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747779
Product Name 2867MD-BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details