Capital Lighting, Inc. 8820/8 Pendants-Bowl Style 747646

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Dark Antique Brass Weight: 15 Product Name: Eight Light Pendant UPC: 748119882086 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Dark Antique Brass Weight: 15 Product Name: Eight Light Pendant UPC: 748119882086 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
8820/8 Pendants-Bowl Style - 747646 - Capital Lighting, Inc.
Columbus, OH, USA
8820/8 Pendants-Bowl Style
747646
8820/8 Pendants-Bowl Style 747646
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Dark Antique Brass Weight: 15 Product Name: Eight Light Pendant UPC: 748119882086 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 18.00
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Dark Antique Brass
Weight: 15
Product Name: Eight Light Pendant
UPC: 748119882086
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747646
Product Name 8820/8 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details