Capital Lighting, Inc. 11032OI Sconces-Double Candle 747586

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 1.48 Product Name: Two Light Wall Sconce UPC: 783209013339 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 1.48 Product Name: Two Light Wall Sconce UPC: 783209013339 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11032OI Sconces-Double Candle - 747586 - Capital Lighting, Inc.
Columbus, OH, USA
11032OI Sconces-Double Candle
747586
11032OI Sconces-Double Candle 747586
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 1.48 Product Name: Two Light Wall Sconce UPC: 783209013339 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 9.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 1.48
Product Name: Two Light Wall Sconce
UPC: 783209013339
Category: Wall Sconce
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747586
Product Name 11032OI Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details