Capital Lighting, Inc. 2938KB Foyer/Hall Lanterns-Open Frame 747553

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 51.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Kentucky Bronze Weight: 49.38 Product Name: Eight Light Entry Foyer Pendant UPC: 783209293809 Category: Entry Foyer Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 51.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Kentucky Bronze Weight: 49.38 Product Name: Eight Light Entry Foyer Pendant UPC: 783209293809 Category: Entry Foyer Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2938KB Foyer/Hall Lanterns-Open Frame - 747553 - Capital Lighting, Inc.
Columbus, OH, USA
2938KB Foyer/Hall Lanterns-Open Frame
747553
2938KB Foyer/Hall Lanterns-Open Frame 747553
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 51.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Kentucky Bronze Weight: 49.38 Product Name: Eight Light Entry Foyer Pendant UPC: 783209293809 Category: Entry Foyer Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 51.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Kentucky Bronze
Weight: 49.38
Product Name: Eight Light Entry Foyer Pendant
UPC: 783209293809
Category: Entry Foyer Pendant
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747553
Product Name 2938KB Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details