Capital Lighting, Inc. 6502/3 Island/Pool Table-3 Light Bar 747091

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 26.00 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 11 Product Name: Three Light Island Light UPC: 748119650234 Category: Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 26.00 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 11 Product Name: Three Light Island Light UPC: 748119650234 Category: Island

Suppliers

Company
Product
Description
Supplier Links
6502/3 Island/Pool Table-3 Light Bar - 747091 - Capital Lighting, Inc.
Columbus, OH, USA
6502/3 Island/Pool Table-3 Light Bar
747091
6502/3 Island/Pool Table-3 Light Bar 747091
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 26.00 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 11 Product Name: Three Light Island Light UPC: 748119650234 Category: Island

PRODUCT DETAILS / SPECS
Width/Dia: 43.00
Height: 26.00
Extension: 12
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Satin Nickel
Weight: 11
Product Name: Three Light Island Light
UPC: 748119650234
Category: Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747091
Product Name 6502/3 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details