PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Bulb
Finish: Old World
Product Name: 42``5 Blade Fan
Category: Patio Fan
Safety Rating: Ul
Safety Listing: Damp
Motor size: 153x13
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 42
Blade type: Semi-Square Tip
Electricity Use: 54
Speeds: 240/179/102 RPM
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 3860
Airflow Efficienty: 71
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 746672 |
| Product Name | 151425-95 Fans-Ceiling Fans |