Capital Lighting, Inc. TF1558EP Mini Pendants-Rod 746274

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 9 Product Name: One Light Pendant UPC: 611728082850 Category: Mini Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 9 Product Name: One Light Pendant UPC: 611728082850 Category: Mini Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF1558EP Mini Pendants-Rod - 746274 - Capital Lighting, Inc.
Columbus, OH, USA
TF1558EP Mini Pendants-Rod
746274
TF1558EP Mini Pendants-Rod 746274
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 9 Product Name: One Light Pendant UPC: 611728082850 Category: Mini Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 47.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Espresso
Weight: 9
Product Name: One Light Pendant
UPC: 611728082850
Category: Mini Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 746274
Product Name TF1558EP Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details