Capital Lighting, Inc. 31402-38 Pendants-Bowl Style 745765

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 43.00 Bulb Type: Medium Qty: 10 Wattage: 60 Finish: English Bronze Weight: 55 Product Name: Ten Light Pendant Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 43.00 Bulb Type: Medium Qty: 10 Wattage: 60 Finish: English Bronze Weight: 55 Product Name: Ten Light Pendant Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31402-38 Pendants-Bowl Style - 745765 - Capital Lighting, Inc.
Columbus, OH, USA
31402-38 Pendants-Bowl Style
745765
31402-38 Pendants-Bowl Style 745765
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 43.00 Bulb Type: Medium Qty: 10 Wattage: 60 Finish: English Bronze Weight: 55 Product Name: Ten Light Pendant Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 43.00
Bulb
Type: Medium
Qty: 10
Wattage: 60
Finish: English Bronze
Weight: 55
Product Name: Ten Light Pendant
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 745765
Product Name 31402-38 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details