Capital Lighting, Inc. 2777SVGB Mid. Chandeliers-Glass Up 744985

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Greek Bronze Weight: 11.38 Product Name: Three Light Chandelier UPC: 783209277700 Category: Mini Chandelier Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Greek Bronze Weight: 11.38 Product Name: Three Light Chandelier UPC: 783209277700 Category: Mini Chandelier Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2777SVGB Mid. Chandeliers-Glass Up - 744985 - Capital Lighting, Inc.
Columbus, OH, USA
2777SVGB Mid. Chandeliers-Glass Up
744985
2777SVGB Mid. Chandeliers-Glass Up 744985
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Greek Bronze Weight: 11.38 Product Name: Three Light Chandelier UPC: 783209277700 Category: Mini Chandelier Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 21.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Greek Bronze
Weight: 11.38
Product Name: Three Light Chandelier
UPC: 783209277700
Category: Mini Chandelier
Glass: Soft Vanilla
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 744985
Product Name 2777SVGB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details