Capital Lighting, Inc. 91071SVGB Mini Pendants-Rod 744982

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 51.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Greek Bronze Weight: 3.52 Product Name: One Light Mini Pendant UPC: 783209009004 Category: Mini Pendant Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 51.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Greek Bronze Weight: 3.52 Product Name: One Light Mini Pendant UPC: 783209009004 Category: Mini Pendant Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
91071SVGB Mini Pendants-Rod - 744982 - Capital Lighting, Inc.
Columbus, OH, USA
91071SVGB Mini Pendants-Rod
744982
91071SVGB Mini Pendants-Rod 744982
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 51.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Greek Bronze Weight: 3.52 Product Name: One Light Mini Pendant UPC: 783209009004 Category: Mini Pendant Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 51.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Greek Bronze
Weight: 3.52
Product Name: One Light Mini Pendant
UPC: 783209009004
Category: Mini Pendant
Glass: Soft Vanilla
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 744982
Product Name 91071SVGB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details