Capital Lighting, Inc. 9347OZ Exterior -Wall Mount 743869

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 6.8 Product Name: One Light Outdoor Fixture UPC: 783927122054 Category: Outdoor Wall Bracket Glass: Antique Clear Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 6.8 Product Name: One Light Outdoor Fixture UPC: 783927122054 Category: Outdoor Wall Bracket Glass: Antique Clear Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9347OZ Exterior -Wall Mount - 743869 - Capital Lighting, Inc.
Columbus, OH, USA
9347OZ Exterior -Wall Mount
743869
9347OZ Exterior -Wall Mount 743869
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 6.8 Product Name: One Light Outdoor Fixture UPC: 783927122054 Category: Outdoor Wall Bracket Glass: Antique Clear Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.50
Extension: 13
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Olde Bronze
Weight: 6.8
Product Name: One Light Outdoor Fixture
UPC: 783927122054
Category: Outdoor Wall Bracket
Glass: Antique Clear
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 743869
Product Name 9347OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details