Capital Lighting, Inc. 1633TZ Mid. Chandeliers-Candle 743549

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 33.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Tannery Bronze Weight: 10.3 Product Name: 12 Light Chandelier UPC: 783927138536 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 33.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Tannery Bronze Weight: 10.3 Product Name: 12 Light Chandelier UPC: 783927138536 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
1633TZ Mid. Chandeliers-Candle - 743549 - Capital Lighting, Inc.
Columbus, OH, USA
1633TZ Mid. Chandeliers-Candle
743549
1633TZ Mid. Chandeliers-Candle 743549
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 33.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Tannery Bronze Weight: 10.3 Product Name: 12 Light Chandelier UPC: 783927138536 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 33.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Tannery Bronze
Weight: 10.3
Product Name: 12 Light Chandelier
UPC: 783927138536
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 743549
Product Name 1633TZ Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details