Capital Lighting, Inc. 3434DBK Mini Pendants-Rod 742942

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Black Weight: 4 Product Name: One Light Mini Pendant UPC: 783927143684 Category: Mini Pendants Glass: Sunrise marble Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 89``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Black Weight: 4 Product Name: One Light Mini Pendant UPC: 783927143684 Category: Mini Pendants Glass: Sunrise marble Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 89``

Suppliers

Company
Product
Description
Supplier Links
3434DBK Mini Pendants-Rod - 742942 - Capital Lighting, Inc.
Columbus, OH, USA
3434DBK Mini Pendants-Rod
742942
3434DBK Mini Pendants-Rod 742942
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Black Weight: 4 Product Name: One Light Mini Pendant UPC: 783927143684 Category: Mini Pendants Glass: Sunrise marble Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 89``

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 24.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Distressed Black
Weight: 4
Product Name: One Light Mini Pendant
UPC: 783927143684
Category: Mini Pendants
Glass: Sunrise marble
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``
Wire: 89``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742942
Product Name 3434DBK Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details