Capital Lighting, Inc. KP-5-205-52 Exterior -Wall Mount 742567

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 22.50 Extension: 10 Bulb Qty: 2 Wattage: 60 Finish: Bark and Gold Product Name: Two Light Wall Mount Lantern UPC: 822920079818 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 22.50 Extension: 10 Bulb Qty: 2 Wattage: 60 Finish: Bark and Gold Product Name: Two Light Wall Mount Lantern UPC: 822920079818 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-5-205-52 Exterior -Wall Mount - 742567 - Capital Lighting, Inc.
Columbus, OH, USA
KP-5-205-52 Exterior -Wall Mount
742567
KP-5-205-52 Exterior -Wall Mount 742567
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 22.50 Extension: 10 Bulb Qty: 2 Wattage: 60 Finish: Bark and Gold Product Name: Two Light Wall Mount Lantern UPC: 822920079818 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 22.50
Extension: 10
Bulb
Qty: 2
Wattage: 60
Finish: Bark and Gold
Product Name: Two Light Wall Mount Lantern
UPC: 822920079818
Category: Outdoor
Glass: Clear Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742567
Product Name KP-5-205-52 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details