Capital Lighting, Inc. 5-1300-BK Exterior -Wall Mount 742511

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.75 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Flat Black Product Name: Three Light Wall Mount Lantern UPC: 822920068393 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.75 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Flat Black Product Name: Three Light Wall Mount Lantern UPC: 822920068393 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-1300-BK Exterior -Wall Mount - 742511 - Capital Lighting, Inc.
Columbus, OH, USA
5-1300-BK Exterior -Wall Mount
742511
5-1300-BK Exterior -Wall Mount 742511
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.75 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Flat Black Product Name: Three Light Wall Mount Lantern UPC: 822920068393 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 30.75
Extension: 15
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Flat Black
Product Name: Three Light Wall Mount Lantern
UPC: 822920068393
Category: Outdoor
Glass: Clear Beveled
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742511
Product Name 5-1300-BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details