Capital Lighting, Inc. 5-1303-40 Exterior -Hanging 742509

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 20.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Walnut Patina Product Name: Two Light Hanging Lantern UPC: 822920068447 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 20.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Walnut Patina Product Name: Two Light Hanging Lantern UPC: 822920068447 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
5-1303-40 Exterior -Hanging - 742509 - Capital Lighting, Inc.
Columbus, OH, USA
5-1303-40 Exterior -Hanging
742509
5-1303-40 Exterior -Hanging 742509
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 20.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Walnut Patina Product Name: Two Light Hanging Lantern UPC: 822920068447 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 20.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Walnut Patina
Product Name: Two Light Hanging Lantern
UPC: 822920068447
Category: Outdoor
Glass: Clear Beveled
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742509
Product Name 5-1303-40 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details