Capital Lighting, Inc. 167-3-SN Pendants-Bowl Style 742021

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Transitional Inverted Pendant Light UPC: 822920012969 Category: Pendant Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Transitional Inverted Pendant Light UPC: 822920012969 Category: Pendant Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
167-3-SN Pendants-Bowl Style - 742021 - Capital Lighting, Inc.
Columbus, OH, USA
167-3-SN Pendants-Bowl Style
742021
167-3-SN Pendants-Bowl Style 742021
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Transitional Inverted Pendant Light UPC: 822920012969 Category: Pendant Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 26.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Product Name: Three Light Transitional Inverted Pendant Light
UPC: 822920012969
Category: Pendant
Glass: White Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742021
Product Name 167-3-SN Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details