Capital Lighting, Inc. 74142 Lamps-Floor Lamps 741946

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 60.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Copper Bronze Weight: 29.65 Product Name: One Light Floor Lamp UPC: 038463004686 Category: Lamps Floor Tray Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 60.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Copper Bronze Weight: 29.65 Product Name: One Light Floor Lamp UPC: 038463004686 Category: Lamps Floor Tray Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
74142 Lamps-Floor Lamps - 741946 - Capital Lighting, Inc.
Columbus, OH, USA
74142 Lamps-Floor Lamps
741946
74142 Lamps-Floor Lamps 741946
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 60.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Copper Bronze Weight: 29.65 Product Name: One Light Floor Lamp UPC: 038463004686 Category: Lamps Floor Tray Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 60.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Copper Bronze
Weight: 29.65
Product Name: One Light Floor Lamp
UPC: 038463004686
Category: Lamps Floor Tray
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 741946
Product Name 74142 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details