Capital Lighting, Inc. NY8315AC Exterior -Wall Mount 741836

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Copper Weight: 4 Product Name: One Light Outdoor Wall UPC: 611728071311 Category: Outdoor Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Copper Weight: 4 Product Name: One Light Outdoor Wall UPC: 611728071311 Category: Outdoor Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NY8315AC Exterior -Wall Mount - 741836 - Capital Lighting, Inc.
Columbus, OH, USA
NY8315AC Exterior -Wall Mount
741836
NY8315AC Exterior -Wall Mount 741836
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Copper Weight: 4 Product Name: One Light Outdoor Wall UPC: 611728071311 Category: Outdoor Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Aged Copper
Weight: 4
Product Name: One Light Outdoor Wall
UPC: 611728071311
Category: Outdoor
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 741836
Product Name NY8315AC Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details