Capital Lighting, Inc. QJ6781TR Lamps-Table Lamps 741541

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 18.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Teco Rossa Weight: 25 Product Name: Two Light Table Lamp UPC: 611728089293 Category: Table Lamp Glass: Etched Shade Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 18.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Teco Rossa Weight: 25 Product Name: Two Light Table Lamp UPC: 611728089293 Category: Table Lamp Glass: Etched Shade Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
QJ6781TR Lamps-Table Lamps - 741541 - Capital Lighting, Inc.
Columbus, OH, USA
QJ6781TR Lamps-Table Lamps
741541
QJ6781TR Lamps-Table Lamps 741541
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 18.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Teco Rossa Weight: 25 Product Name: Two Light Table Lamp UPC: 611728089293 Category: Table Lamp Glass: Etched Shade Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 18.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Teco Rossa
Weight: 25
Product Name: Two Light Table Lamp
UPC: 611728089293
Category: Table Lamp
Glass: Etched Shade
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 741541
Product Name QJ6781TR Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details