Capital Lighting, Inc. 780-15 Exterior -Wall Mount 741127

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gloss Black Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gloss Black Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
780-15 Exterior -Wall Mount - 741127 - Capital Lighting, Inc.
Columbus, OH, USA
780-15 Exterior -Wall Mount
741127
780-15 Exterior -Wall Mount 741127
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gloss Black Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.50
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Gloss Black
Product Name: One Light Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 741127
Product Name 780-15 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details