Capital Lighting, Inc. 3074-15-33 Flush Mounts-Bowl Style 741105

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Cobblestone Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Frost Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Cobblestone Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Frost Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3074-15-33 Flush Mounts-Bowl Style - 741105 - Capital Lighting, Inc.
Columbus, OH, USA
3074-15-33 Flush Mounts-Bowl Style
741105
3074-15-33 Flush Mounts-Bowl Style 741105
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Cobblestone Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Frost Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 6.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Cobblestone
Product Name: Three Light Ceiling Mount
Category: Ceiling Mount
Glass: Frost
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 741105
Product Name 3074-15-33 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details