Capital Lighting, Inc. 3012-6-65 Flush Mounts-Bowl Style 741099

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Ceiling Mount Category: Ceiling Mount Glass: Ribbed Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Ceiling Mount Category: Ceiling Mount Glass: Ribbed Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3012-6-65 Flush Mounts-Bowl Style - 741099 - Capital Lighting, Inc.
Columbus, OH, USA
3012-6-65 Flush Mounts-Bowl Style
741099
3012-6-65 Flush Mounts-Bowl Style 741099
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Ceiling Mount Category: Ceiling Mount Glass: Ribbed Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 5.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light Ceiling Mount
Category: Ceiling Mount
Glass: Ribbed
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 741099
Product Name 3012-6-65 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details