Capital Lighting, Inc. 5391BB Semi-Flush Mts.-Bowl Style 740946

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.75 Length 9.75 Bulb Qty: 3 Wattage: 60 Finish: Burnished Brass Weight: 13 Product Name: Three Light Bath Fixture UPC: 640665539110 Category: Bath Glass: Etched Beige Stone Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.75 Length 9.75 Bulb Qty: 3 Wattage: 60 Finish: Burnished Brass Weight: 13 Product Name: Three Light Bath Fixture UPC: 640665539110 Category: Bath Glass: Etched Beige Stone Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia

Suppliers

Company
Product
Description
Supplier Links
5391BB Semi-Flush Mts.-Bowl Style - 740946 - Capital Lighting, Inc.
Columbus, OH, USA
5391BB Semi-Flush Mts.-Bowl Style
740946
5391BB Semi-Flush Mts.-Bowl Style 740946
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.75 Length 9.75 Bulb Qty: 3 Wattage: 60 Finish: Burnished Brass Weight: 13 Product Name: Three Light Bath Fixture UPC: 640665539110 Category: Bath Glass: Etched Beige Stone Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 9.75
Length 9.75
Bulb
Qty: 3
Wattage: 60
Finish: Burnished Brass
Weight: 13
Product Name: Three Light Bath Fixture
UPC: 640665539110
Category: Bath
Glass: Etched Beige Stone
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.5`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740946
Product Name 5391BB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details