Capital Lighting, Inc. 2281MT Exterior -Post/Pier Head 740908

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metro Bronze Weight: 10 Product Name: One Light Outdoor Fixture UPC: 640665228113 Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metro Bronze Weight: 10 Product Name: One Light Outdoor Fixture UPC: 640665228113 Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
2281MT Exterior -Post/Pier Head - 740908 - Capital Lighting, Inc.
Columbus, OH, USA
2281MT Exterior -Post/Pier Head
740908
2281MT Exterior -Post/Pier Head 740908
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metro Bronze Weight: 10 Product Name: One Light Outdoor Fixture UPC: 640665228113 Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.00
Length 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Metro Bronze
Weight: 10
Product Name: One Light Outdoor Fixture
UPC: 640665228113
Category: Outdoor
Glass: Etched Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740908
Product Name 2281MT Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details