Capital Lighting, Inc. 1926NI Mid. Chandeliers-Glass Up 740854

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 9 Product Name: Five Light Chandelier UPC: 783927139434 Category: Chandeliers Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 9 Product Name: Five Light Chandelier UPC: 783927139434 Category: Chandeliers Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
1926NI Mid. Chandeliers-Glass Up - 740854 - Capital Lighting, Inc.
Columbus, OH, USA
1926NI Mid. Chandeliers-Glass Up
740854
1926NI Mid. Chandeliers-Glass Up 740854
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 9 Product Name: Five Light Chandelier UPC: 783927139434 Category: Chandeliers Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 20.00
Length 20.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Weight: 9
Product Name: Five Light Chandelier
UPC: 783927139434
Category: Chandeliers
Glass: Satin-etched cased opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740854
Product Name 1926NI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details