Capital Lighting, Inc. SF189ORB Semi-Flush Mts.-Bowl Style 740559

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 10.7 Product Name: Three Light Indoor Semi-Flush Mount UPC: 014817271904 Category: Semi Flush Glass: pressed opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 10.7 Product Name: Three Light Indoor Semi-Flush Mount UPC: 014817271904 Category: Semi Flush Glass: pressed opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
SF189ORB Semi-Flush Mts.-Bowl Style - 740559 - Capital Lighting, Inc.
Columbus, OH, USA
SF189ORB Semi-Flush Mts.-Bowl Style
740559
SF189ORB Semi-Flush Mts.-Bowl Style 740559
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 10.7 Product Name: Three Light Indoor Semi-Flush Mount UPC: 014817271904 Category: Semi Flush Glass: pressed opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 10.7
Product Name: Three Light Indoor Semi-Flush Mount
UPC: 014817271904
Category: Semi Flush
Glass: pressed opal etched
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740559
Product Name SF189ORB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details