Capital Lighting, Inc. 8050/3 Sconces-Triple Candle 740173

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.00 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Deep Rust Weight: 5 Product Name: Three Light Wall Bracket UPC: 748119805030 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.00 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Deep Rust Weight: 5 Product Name: Three Light Wall Bracket UPC: 748119805030 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
8050/3 Sconces-Triple Candle - 740173 - Capital Lighting, Inc.
Columbus, OH, USA
8050/3 Sconces-Triple Candle
740173
8050/3 Sconces-Triple Candle 740173
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.00 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Deep Rust Weight: 5 Product Name: Three Light Wall Bracket UPC: 748119805030 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 24.00
Extension: 9
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Deep Rust
Weight: 5
Product Name: Three Light Wall Bracket
UPC: 748119805030
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740173
Product Name 8050/3 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details