Capital Lighting, Inc. 4842RC/G3374 Pendants-Bowl Style 740110

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 43.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Rustic Product Name: Six Light Pendant Glass: Iron And Domed
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 43.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Rustic Product Name: Six Light Pendant Glass: Iron And Domed

Suppliers

Company
Product
Description
Supplier Links
4842RC/G3374 Pendants-Bowl Style - 740110 - Capital Lighting, Inc.
Columbus, OH, USA
4842RC/G3374 Pendants-Bowl Style
740110
4842RC/G3374 Pendants-Bowl Style 740110
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 43.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Rustic Product Name: Six Light Pendant Glass: Iron And Domed

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 43.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Rustic
Product Name: Six Light Pendant
Glass: Iron And Domed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740110
Product Name 4842RC/G3374 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details