Capital Lighting, Inc. 31209 Pendants-Glass Down 739845

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
31209 Pendants-Glass Down - 739845 - Capital Lighting, Inc.
Columbus, OH, USA
31209 Pendants-Glass Down
739845
31209 Pendants-Glass Down 739845
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 13.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Bronze
Product Name: Five Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739845
Product Name 31209 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details