Capital Lighting, Inc. F4526 Bathroom Fixtures-Two Lights 739682

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 3.50 Extension: 4 Bulb Type: Mini-Can Qty: 2 Wattage: 75 Finish: Polished Nickel Weight: 5.06 Product Name: Two Light Bath UPC: 742546011095 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 3.50 Extension: 4 Bulb Type: Mini-Can Qty: 2 Wattage: 75 Finish: Polished Nickel Weight: 5.06 Product Name: Two Light Bath UPC: 742546011095 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F4526 Bathroom Fixtures-Two Lights - 739682 - Capital Lighting, Inc.
Columbus, OH, USA
F4526 Bathroom Fixtures-Two Lights
739682
F4526 Bathroom Fixtures-Two Lights 739682
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 3.50 Extension: 4 Bulb Type: Mini-Can Qty: 2 Wattage: 75 Finish: Polished Nickel Weight: 5.06 Product Name: Two Light Bath UPC: 742546011095 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 3.50
Extension: 4
Bulb
Type: Mini-Can
Qty: 2
Wattage: 75
Finish: Polished Nickel
Weight: 5.06
Product Name: Two Light Bath
UPC: 742546011095
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739682
Product Name F4526 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2105496 - RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details