Capital Lighting, Inc. 8-1683-3-13 Bathroom Fixtures-Three Lights 738733

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Bronze Product Name: Three Light Bath Bar UPC: 822920108396 Category: Bath Lights Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Bronze Product Name: Three Light Bath Bar UPC: 822920108396 Category: Bath Lights Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
8-1683-3-13 Bathroom Fixtures-Three Lights - 738733 - Capital Lighting, Inc.
Columbus, OH, USA
8-1683-3-13 Bathroom Fixtures-Three Lights
738733
8-1683-3-13 Bathroom Fixtures-Three Lights 738733
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Bronze Product Name: Three Light Bath Bar UPC: 822920108396 Category: Bath Lights Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: English Bronze
Product Name: Three Light Bath Bar
UPC: 822920108396
Category: Bath Lights
Glass: Cream Scavo
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 738733
Product Name 8-1683-3-13 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details